Sensidyne, LP SensAlert HCL Sensor 100ppm 083142-D-2

Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 36 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 90 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 36 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 90 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert HCL Sensor 100ppm - 083142-D-2 - Sensidyne, LP
Clearwater, FL, USA
SensAlert HCL Sensor 100ppm
083142-D-2
SensAlert HCL Sensor 100ppm 083142-D-2
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 36 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 90 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 4 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 36 seconds, (typical)
T90: < 120 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 90 seconds
Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 083142-D-2
Product Name SensAlert HCL Sensor 100ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; HCl; (0-100ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Carbon Dioxide Infrared Gas Sensor – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
Features Hazardous Environment
View Details
ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details