Sensidyne, LP Precision Gas Detector Tube 174A

Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Suppliers

Company
Product
Description
Supplier Links
Precision Gas Detector Tube - 174A - Sensidyne, LP
Clearwater, FL, USA
Precision Gas Detector Tube
174A
Precision Gas Detector Tube 174A
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 174A
Product Name Precision Gas Detector Tube
Sensor Technology Electrochemical; Gas Chromatography
Measurement Type Trace
Gas Types Toxic; Combustible; NO2; (1-40 ppm); NxOx; (10-300 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Planar Quad Channel Pyroelectric Detector - LMM-244 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Probe 1% and 30% CO2 USB Data Logger -  - CO2Meter.com
Specs
Gas Types CO2; (Probe 1% and 30% CO2 USB Data Logger)
Number of Gases Monitored Single
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details