Sensidyne, LP SensAlert Styrene Sensor 200ppm 462273-D-1X

Description
Minimum Indicated Concentration .............. 7 ppm Repeatability .................... .................... ...... ± 3% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 25 seconds, (typical) T90: < 75 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 7 ppm Repeatability .................... .................... ...... ± 3% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 25 seconds, (typical) T90: < 75 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Styrene Sensor 200ppm - 462273-D-1X - Sensidyne, LP
Clearwater, FL, USA
SensAlert Styrene Sensor 200ppm
462273-D-1X
SensAlert Styrene Sensor 200ppm 462273-D-1X
Minimum Indicated Concentration .............. 7 ppm Repeatability .................... .................... ...... ± 3% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 25 seconds, (typical) T90: < 75 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 7 ppm
Repeatability .............................................. ± 3% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 25 seconds, (typical)
T90: < 75 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 120 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 462273-D-1X
Product Name SensAlert Styrene Sensor 200ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (0-200ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
Gas Sensors - 6436-AX-454B-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
LuminOx Sealed -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 86 to 140 F (30 to 60 C)
View Details