Sensidyne, LP Refillable SensAlert HF Sensor 10ppm 071201-D-1

Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 60 seconds, successive exposures T90: < 300 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 300 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None
Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 60 seconds, successive exposures T90: < 300 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 300 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None

Suppliers

Company
Product
Description
Supplier Links
Refillable SensAlert HF Sensor 10ppm - 071201-D-1 - Sensidyne, LP
Clearwater, FL, USA
Refillable SensAlert HF Sensor 10ppm
071201-D-1
Refillable SensAlert HF Sensor 10ppm 071201-D-1
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 60 seconds, successive exposures T90: < 300 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 300 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None

Minimum Indicated Concentration .............. 0.4 ppm
Repeatability .............................................. ± 10% of reading
Accuracy * ................................................. ± 10% of reading
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 3% change per month (typical)
Response Time (Rise) ................................. T50: < 60 seconds, successive exposures
T90: < 300 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 300 seconds
Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. None

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 071201-D-1
Product Name Refillable SensAlert HF Sensor 10ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; HF; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Hydrocarbon Infrared Gas Sensors – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-O2S-T2-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details