Sensidyne, LP SensAlert Combustible Gas Sensor 111253-D-1

Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, successive exposures T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range (continuous) ................ -20° to 55°C (-4°F to 131°F) Humidity Range (continuous) .................... .. 5-95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 10 %vol, minimum
Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, successive exposures T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range (continuous) ................ -20° to 55°C (-4°F to 131°F) Humidity Range (continuous) .................... .. 5-95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 10 %vol, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Combustible Gas Sensor - 111253-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Combustible Gas Sensor
111253-D-1
SensAlert Combustible Gas Sensor 111253-D-1
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, successive exposures T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range (continuous) ................ -20° to 55°C (-4°F to 131°F) Humidity Range (continuous) .................... .. 5-95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 10 %vol, minimum

Minimum Indicated Concentration .............. 4 %LEL
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 3% 0-50 %LEL,
± 5% 50-100 %LEL
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 10 seconds, successive exposures
T90: < 30 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 30 seconds
Temperature Range (continuous) ................ -20° to 55°C (-4°F to 131°F)
Humidity Range (continuous) ...................... 5-95 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 10 %vol, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 111253-D-1
Product Name SensAlert Combustible Gas Sensor
Sensor Technology Catalytic
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100%LEL)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen and Carbon Monoxide Equivalent (COe) Analyzer - Endura AZ40 - ABB Measurement & Analytics
Specs
Gas Types O2; (Carbon Monoxide Equivalent (COe))
Electrical Outputs Current
Features Hazardous Environment
View Details
LuminOx Flow-Through -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 50 to 113 F (10 to 45 C)
View Details