Sensidyne, LP SensAlert Carbon Monoxide Sensor 198262-D-1

Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 2% change per month (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 45 seconds Temperature Range .................... ............... -20° to 45°C (-4° to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 2% change per month (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 45 seconds Temperature Range .................... ............... -20° to 45°C (-4° to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Carbon Monoxide Sensor - 198262-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Carbon Monoxide Sensor
198262-D-1
SensAlert Carbon Monoxide Sensor 198262-D-1
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 2% change per month (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 45 seconds Temperature Range .................... ............... -20° to 45°C (-4° to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 4 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 10% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 2% change per month (typical)
Response Time (Rise) ................................. T50: < 10 seconds, (typical)
T90: < 30 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 45 seconds
Temperature Range ................................... -20° to 45°C (-4° to 113°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow rate .......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 198262-D-1
Product Name SensAlert Carbon Monoxide Sensor
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-100ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details
Gas Sensors - 1921-OXY-LC-A25-455-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details