Sensidyne, LP SensAlert Germane Sensor 2.0ppm 302042-D-1

Description
Minimum Indicated Concentration .............. 0.07 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive ex Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.07 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive ex Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Germane Sensor 2.0ppm - 302042-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Germane Sensor 2.0ppm
302042-D-1
SensAlert Germane Sensor 2.0ppm 302042-D-1
Minimum Indicated Concentration .............. 0.07 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive ex Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.07 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 10 seconds, (typical)
T90: < 30 seconds, successive ex
Recovery Time (Fall) ................................... T10: < 180 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 302042-D-1
Product Name SensAlert Germane Sensor 2.0ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; GeH4; (0-2ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
View Details
Measurement - chlorine - 159001670 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
006-0-0008 Senseair Sunrise HVAC CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400-10,000 ppm)
Number of Gases Monitored Single
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details