Sensidyne, LP SensAlert Hydrogen Cyanide Sensor 20ppm 0312320D-1

Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 45 seconds, (typical) T90: < 150 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 100 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 45 seconds, (typical) T90: < 150 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 100 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Hydrogen Cyanide Sensor 20ppm - 0312320D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Hydrogen Cyanide Sensor 20ppm
0312320D-1
SensAlert Hydrogen Cyanide Sensor 20ppm 0312320D-1
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 45 seconds, (typical) T90: < 150 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 100 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.7 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 45 seconds, (typical)
T90: < 150 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 100 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 0312320D-1
Product Name SensAlert Hydrogen Cyanide Sensor 20ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; HCN; (0-20ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Extended Pyroelectric Detector - LIE-332f - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Sensor Tube Cap Adapter for 20mm Sensors -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for 20mm Sensors)
Number of Gases Monitored Single
View Details
PS-7/PS-8 Replacement Sensors -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details