Sensidyne, LP SensAlert Combustible Gas IR Sensor 111255-D-2

Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM
Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM

Suppliers

Company
Product
Description
Supplier Links
SensAlert Combustible Gas IR Sensor - 111255-D-2 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Combustible Gas IR Sensor
111255-D-2
SensAlert Combustible Gas IR Sensor 111255-D-2
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM

Minimum Indicated Concentration .............. 4 %LEL
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... 5% change per year (typical)
Span Drift .................................................. 10% change per year (typical)
Response Time (Rise) ................................. T50: < 6 seconds, (typical)
T90: < 20 seconds, successive exposures
Temperature Range ................................... -20° to 55°C (-4° to 131°F)**
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow rate .......... 1.0 LPM

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 111255-D-2
Product Name SensAlert Combustible Gas IR Sensor
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100%LEL)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details
Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-O2S-FR-T2-18C-ND - DigiKey
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details