Sensidyne, LP SensAlert SO2 Filtered Sensor 20ppm 181233-D-1

Description
Sulfur Dioxide, 0-10 ppm [Refillable]
Description
Sulfur Dioxide, 0-10 ppm [Refillable]

Suppliers

Company
Product
Description
Supplier Links
SensAlert SO2 Filtered Sensor 20ppm - 181233-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert SO2 Filtered Sensor 20ppm
181233-D-1
SensAlert SO2 Filtered Sensor 20ppm 181233-D-1
Sulfur Dioxide, 0-10 ppm [Refillable]

Sulfur Dioxide, 0-10 ppm [Refillable]

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 181233-D-1
Product Name SensAlert SO2 Filtered Sensor 20ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; SO2; (0-20ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature)
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
View Details
Replacement Sensor for Maxtec OM-25A, Maxtec OM-25ME, and Maxtec OM-25MEL -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details