Sensidyne, LP SensAlert Oxygen Sensor 25%vol 403162-D-1

Description
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM
Description
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Suppliers

Company
Product
Description
Supplier Links
SensAlert Oxygen Sensor 25%vol - 403162-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Oxygen Sensor 25%vol
403162-D-1
SensAlert Oxygen Sensor 25%vol 403162-D-1
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Min. Indicated Concentration Change ......... 0.1 %vol
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T90: < 10 seconds (from 0 to 20.9 %vol O2)
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 403162-D-1
Product Name SensAlert Oxygen Sensor 25%vol
Sensor Technology Electrochemical
Measurement Type %Volume
Gas Types Combustible; O2; (0-25%Volume)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

FGD14 – Safe Area Gas Detectors for Toxic Gases -  - Dynament
Specs
Sensor Technology NDIR Infrared or Electrochemical
Gas Types Toxic; CO2; CO; Cl2; H2S; O2; SO2
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
Measurement - chlorine - 159001954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details
Smart Gas Sensor - Nitric Oxide (NO) - Model SA2-NO - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NO; (0-5.00 ppm to 0-500 ppm)
View Details
Microx ProSafe SIL2 Dual-Channel – Oxygen Transmitter - Microx-ProSafe-SIL2-Dual-Channel - Sensore Electronic GmbH
Specs
Sensor Technology zirconia sensor technology
Gas Types (– ppm to 23.5 %)
View Details