Sensidyne, LP SensAlert Hydrazine Sensor 1.0ppm 481042-D-1

Description
Minimum Indicated Concentration .............. 0.04 ppm Repeatability .................... .................... ...... ± 5% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 5% change per month Response Time (Rise) .................... ............. T50: < 30 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds [estimated] Temperature Range ** .................... ........... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.04 ppm Repeatability .................... .................... ...... ± 5% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 5% change per month Response Time (Rise) .................... ............. T50: < 30 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds [estimated] Temperature Range ** .................... ........... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Hydrazine Sensor 1.0ppm - 481042-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Hydrazine Sensor 1.0ppm
481042-D-1
SensAlert Hydrazine Sensor 1.0ppm 481042-D-1
Minimum Indicated Concentration .............. 0.04 ppm Repeatability .................... .................... ...... ± 5% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 5% change per month Response Time (Rise) .................... ............. T50: < 30 seconds, (typical) T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds [estimated] Temperature Range ** .................... ........... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.04 ppm
Repeatability .............................................. ± 5% of reading
Accuracy * ................................................. ± 10% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 5% change per month
Response Time (Rise) ................................. T50: < 30 seconds, (typical)
T90: < 120 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 120 seconds [estimated]
Temperature Range ** ............................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement ................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 481042-D-1
Product Name SensAlert Hydrazine Sensor 1.0ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; (0-1ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details