Sensidyne, LP Refillable SensAlert Chlorine 10.0 ppm 021201-D-1

Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 30 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 45°C (23°F to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM
Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 30 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 45°C (23°F to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Suppliers

Company
Product
Description
Supplier Links
Refillable SensAlert Chlorine 10.0 ppm - 021201-D-1 - Sensidyne, LP
Clearwater, FL, USA
Refillable SensAlert Chlorine 10.0 ppm
021201-D-1
Refillable SensAlert Chlorine 10.0 ppm 021201-D-1
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 30 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 45°C (23°F to 113°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Minimum Indicated Concentration .............. 0.4 ppm
Repeatability .............................................. ± 10% of reading
Accuracy * ................................................. ± 10% of reading
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per month (typical)
Response Time (Rise) ................................. T50: < 30 seconds, successive exposures
T90: < 60 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 180 seconds
Temperature Range (continuous) ................ -5° to 45°C (23°F to 113°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 021201-D-1
Product Name Refillable SensAlert Chlorine 10.0 ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; Cl2; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Refrigerant Infrared Gas Detector – Axiom Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
PCB Mounted Zirconium Dioxide -  - SST Sensing Ltd.
Specs
Gas Types O2
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details