Sensidyne, LP Refillable SensAlert HCL 10ppm 081201-D-1X

Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 180 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None
Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 180 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None

Suppliers

Company
Product
Description
Supplier Links
Refillable SensAlert HCL 10ppm - 081201-D-1X - Sensidyne, LP
Clearwater, FL, USA
Refillable SensAlert HCL 10ppm
081201-D-1X
Refillable SensAlert HCL 10ppm 081201-D-1X
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 180 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 180 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None

Minimum Indicated Concentration .............. 0.4 ppm
Repeatability .............................................. ± 10% of reading
Accuracy * ................................................. ± 10% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 3% change per month (typical)
Response Time (Rise) ................................. T50: < 40 seconds, successive exposures
T90: < 180 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 180 seconds
Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. None

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 081201-D-1X
Product Name Refillable SensAlert HCL 10ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; HCl; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
View Details
Gas Sensors - 6436-AX-R32-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-XZR211-B2-C1-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details