ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S-8353A38MC-IQXT2G

Description
Win Source Part Number: 1250006-S-8353A38MC- IQXT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1250006-S-8353A38MC- IQXT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1250006-S-8353A38MC-IQXT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1250006-S-8353A38MC-IQXT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1250006-S-8353A38MC-IQXT2G
Win Source Part Number: 1250006-S-8353A38MC- IQXT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 50kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.9V Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8353 Product Status: Not For New Designs

Win Source Part Number: 1250006-S-8353A38MC-IQXT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.8V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8353
Product Status: Not For New Designs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - S-8353A38MC-IQXT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
S-8353A38MC-IQXT2G-ND
Voltage Regulators - DC DC Switching Regulators S-8353A38MC-IQXT2G-ND
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - S-8353A38MC-IQXT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
S-8353A38MC-IQXT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators S-8353A38MC-IQXT2G
IC REG BOOST 3.8V 300MA SOT23-5

IC REG BOOST 3.8V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - S-8353A38MC-IQXT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-8353A38MC-IQXT2G
PMIC - Voltage Regulators - DC DC Switching Regulators S-8353A38MC-IQXT2G
IC REG BOOST 3.8V 300MA SOT23-5

IC REG BOOST 3.8V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - S-8353A38MC-IQXT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-8353A38MC-IQXT2G
Voltage Regulators - DC DC Switching Regulators S-8353A38MC-IQXT2G
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250006-S-8353A38MC-IQXT2G S-8353A38MC-IQXT2G-ND S-8353A38MC-IQXT2G S-8353A38MC-IQXT2G S-8353A38MC-IQXT2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
fsw 50 kHz 50 kHz 50 kHz 50 kHz 50 kHz
Unlock Full Specs
to access all available technical data