Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1094099-S-8352D30MC-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 10 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
IC REG CTRLR BOOST SOT23-5
IC REG CTRLR BOOST SOT23-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094099-S-8352D30MC-K8PT2G | S-8352D30MC-K8PT2G-ND | S-8352D30MC-K8PT2G | S-8352D30MC-K8PT2G | S-8352D30MC-K8PT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352D30MC-K8PT2G | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification |