ABLIC Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352A54MC-K3NT2G S-8352A54MC-K3NT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094094-S-8352A54MC- K3NT2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094094-S-8352A54MC- K3NT2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352A54MC-K3NT2G - 1094094-S-8352A54MC-K3NT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352A54MC-K3NT2G
1094094-S-8352A54MC-K3NT2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352A54MC-K3NT2G 1094094-S-8352A54MC-K3NT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094094-S-8352A54MC- K3NT2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1094094-S-8352A54MC-K3NT2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - S-8352A54MC-K3NT2G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8352A54MC-K3NT2G-ND
DC DC Switching Controllers S-8352A54MC-K3NT2G-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
DC DC Switching Controllers - S-8352A54MC-K3NT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8352A54MC-K3NT2G
DC DC Switching Controllers S-8352A54MC-K3NT2G
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - S-8352A54MC-K3NT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8352A54MC-K3NT2G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8352A54MC-K3NT2G
IC REG CTRLR BOOST SOT23-5

IC REG CTRLR BOOST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1094094-S-8352A54MC-K3NT2G S-8352A54MC-K3NT2G-ND S-8352A54MC-K3NT2G S-8352A54MC-K3NT2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8352A54MC-K3NT2G DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670409VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - Linear + Switching - CY39C031WQN-G-311-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers
Buck Boost Controller W/Integrated Buck Mosfet - A4450KESTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin QFN
View Details
6 suppliers