Thomas An Ingersoll Rand Business Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston... | |
| Features & Benefits Brushless DC One-piece connecting rod with TFE piston seal Cylinder hard coated for wear resistance Easily serviced replaceable piston seal Lightweight construction Range Technical Overview Capacity up... | |
| Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently... | |
| Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston... | |
| Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range... | |
| Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TÜV and CE approval on... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 0.7 cfm / 21 l/min Vacuum to 22.7 in.Hg... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 1.3 cfm / 36 l/min Vacuum to 27.4 in.Hg... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.1 cfm / 2.2 l/min Vacuum to 2.1... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Vacuum to 7.7... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.3 cfm / 7.5 l/min Vacuum to 20.7... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.8 cfm / 23 l/min Vacuum to 23.6... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Low power consumption Long life Range Technical Overview Capacity up to 0.3 cfm /... | |
| Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to... | |
| Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on... | |
| Features & Benefits Oil-less operation Engineered resin and die cast aluminum components EPDM umbrella valves EPDM diaphragm Thermally protected motor Continuous duty All wetted aluminum parts treated for corrosion protection... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall,... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer... | |
| Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75... | |
| Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50... | |
| Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Vacuum to... | |
| Features & Benefits Oil-less Maintenance free >10000 h life time Low power consumption High flow rate Compact design Range Technical Overview Capacity up to 0.8 cfm / 22 l/min Vacuum... | |
| Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.02 cfm / 0.5... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.05 cfm / 1.3... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.08 cfm / 2.4... | |
| Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.6 cfm / 45.6 l/min Vacuum to 27.1... | |
| Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Vacuum to 28.3... | |
| Features & Benefits Oil-less Maintenance free Small Light weight High performance Range Technical Overview Capacity up to 0.07 cfm / 2.0 l/min Vacuum to 17.7 in.Hg / -600 mbar Capable... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm... | |
| Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA... | |
| Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high... | |
| Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical... | |
| Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation... | |
| Features & Benefits Twin diaphragm Low sound level Low vibration Low current consumption Oil-less Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 26.5 in.Hg /... | |
| Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight... | |
| Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650... | |
| Features & Benefits Compact designLow sound levelLow power consumptionOil-lessR ange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minVacuum to 22.1 in.Hg / -750 mbarCapable of restarting up to... | |
| Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow... | |
| Features & Benefits Specifically designed for fuel cellsOil-less operationStainless steel valves or EPDM umbrella valvesPermanently lubricated bearingsAll wetted aluminum parts treated for corrosion protectionBalanced for smooth, low vibration operationRange Technical... | |
| Oil-lessLong lifeExtremely high efficiencyWorldwide service networkLow noise/vibrationProte ction class IP54 |