Thomas An Ingersoll Rand Business Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Compact design Quick change of cassette Infinite tubing possible Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive) Different tubing... | |
| Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety... | |
| Features & Benefits Compact Design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right-handed run (only DC drive) Range Technical Overview Friction drive between... | |
| Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1... | |
| Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview... | |
| Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to... | |
| Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all... | |
| Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistent pump materials for aggressive media Drive available for all... | |
| Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate... | |
| Features & Benefits Suction of mixed gas / liquid media Linear flow control via voltage High efficiency Self priming Range Technical Overview Capacity up to 180 ml/min Max pressure height... | |
| Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650... | |
| Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new... |