Thomas An Ingersoll Rand Business Diaphragm Vacuum 3003 Series

Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1 l/min Vacuum to 14.2 in.Hg / -480 mbar Capable of restarting up to 14.2 in.Hg / -480 mbar vacuum Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices
Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1 l/min Vacuum to 14.2 in.Hg / -480 mbar Capable of restarting up to 14.2 in.Hg / -480 mbar vacuum Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 3003 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
3003 Series
Diaphragm Vacuum 3003 Series
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1 l/min Vacuum to 14.2 in.Hg / -480 mbar Capable of restarting up to 14.2 in.Hg / -480 mbar vacuum Other special versions available Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Features & Benefits

  • Oil-less
  • Maintenance free
  • Balanced for smooth low vibration operation
  • Low sound level
  • Small
  • Light weight
  • High efficiency

Range Technical Overview

  • Capacity up to 0.035 cfm / 1 l/min
  • Vacuum to 14.2 in.Hg / -480 mbar
  • Capable of restarting up to 14.2 in.Hg / -480 mbar vacuum
  • Other special versions available

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection Devices
  • Personal Protection Devices
  • Flue Gas Measurement
  • Pipetting Devices
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 3003 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Ultimate Vacuum 476 to 399 torr (11.2 to 14.2 in Hg vac)
Mechanical Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Screw Vacuum Pump - COBRA DS 0600 E - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details