Thomas An Ingersoll Rand Business Linear Vacuum 6025 AC Series

Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 2.0 cfm / 56.7 l/min Vacuum to 10 in. Hg. / -339 mbar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture Liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves
Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 2.0 cfm / 56.7 l/min Vacuum to 10 in. Hg. / -339 mbar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture Liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Linear Vacuum - 6025 AC Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Vacuum
6025 AC Series
Linear Vacuum 6025 AC Series
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 2.0 cfm / 56.7 l/min Vacuum to 10 in. Hg. / -339 mbar Possible Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture Liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves

Features & Benefits

  • Low power consumption
  • High efficiency
  • Quiet operation Low starting current
  • Low vibration
  • Low pulsations
  • Few moving parts
  • No bearings
  • UL component recognition
  • TÜV and CE approval on 230 V models

Range Technical Overview

  • Capacity up to 2.0 cfm / 56.7 l/min
  • Vacuum to 10 in. Hg. / -339 mbar

Possible Applications

  • Edema Sleeves
  • Hospital Bed/Air Mattresses
  • Sewage Aeration
  • Compression Therapy Devices
  • Aquaculture
  • Liquid Agitation
  • Business Machines
  • Air Sampling
  • Laboratory Air Supply
  • Packaging Machines
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 6025 AC Series
Product Name Linear Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 2.1 CFM (3.57 m³/hr)
Ultimate Vacuum 557 torr (8.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Systems - CSKZ/CDKZ/CTKZ Series CSKZ 500-105 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 74.2 CFM (126 m³/hr)
View Details
Vacuum Generators - 2036256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details