Thomas An Ingersoll Rand Business Diaphragm Vacuum 007 Series

Description
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Vacuum to 23 in.Hg / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers
Description
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Vacuum to 23 in.Hg / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 007 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
007 Series
Diaphragm Vacuum 007 Series
Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.65 cfm / 18.4 l/min Vacuum to 23 in.Hg / -779 mbar Possible Applications Nebulizers Aspirators Automotive Exhaust Gas Analyzers Portable Medical Emergency Suction Equipment (DC) Drink Dispensing Air Brushing De-Soldering Equipment Cake Decorating Air & Gas Samplers Particle Counters Food Dispensing Vacuum Frames Computer Plotters/Printers

Features & Benefits

  • Single cylinder
  • Oil-less operation
  • Quiet, low pulsating head design
  • Permanently lubricated bearings
  • Reinforced plastic head and connecting rod assemblies
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 0.65 cfm / 18.4 l/min
  • Vacuum to 23 in.Hg / -779 mbar

Possible Applications

  • Nebulizers
  • Aspirators
  • Automotive Exhaust Gas Analyzers
  • Portable Medical Emergency Suction Equipment (DC)
  • Drink Dispensing
  • Air Brushing
  • De-Soldering Equipment
  • Cake Decorating
  • Air & Gas Samplers
  • Particle Counters
  • Food Dispensing
  • Vacuum Frames
  • Computer Plotters/Printers
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 007 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.7000 to 1.1 CFM (1.19 to 1.87 m³/hr)
Ultimate Vacuum 176 torr (23.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Claw Vacuum Pump - Mink MV 1202 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details