Thomas An Ingersoll Rand Business WOB-L Vacuum 660 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 660 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
660 Series
WOB-L Vacuum 660 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Low noise design High efficiency, permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture Open drip proof motor shell except 680CE50 CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models) Range Technical Overview Capacity up to 2 cfm / 56.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Lightweight die cast aluminum components
  • Long-life, high performance piston seal
  • Thin wall, hard-coated aluminum cylinder for maximum heat transfer
  • Low noise design
  • High efficiency, permanent split capacitor motor
  • 115 Volt, UL recognized motor and thermal protector
  • Balanced for smooth, low vibration operation
  • Intake filter
  • Six foot cord and plug assembly on 680 Series only
  • Field service capability
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Open drip proof motor shell except 680CE50
  • CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard and TUV approved models)

Range Technical Overview

  • Capacity up to 2 cfm / 56.6 l/min
  • Vacuum to 27 in.Hg / -914 mbar

Possible Applications

  • Oxygen Concentrators
  • Copiers
  • Blood & Laboratory Analyzers
  • Dental & Optical Equipment
  • Ozone Generators
  • Vacuum Frames
  • Waveguide Pressurization
  • Packaging Equipment
  • Aspirators
  • Respirators
  • Medical Trauma Carts
  • Laboratory Air Dryers
  • Powder Spraying
  • Duplicators
  • Printing Equipment
  • Mail Sorters/Stuffers
  • Cable & Radar Pressurization
  • Animal Feeders
  • Sprayer Systems
  • Pump Priming
  • Purging Systems
  • Vacuum Clamps
  • Chair Lifts
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 660 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 2.4 CFM (4.08 m³/hr)
Ultimate Vacuum 81.82 torr (26.7 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Claw Vacuum Pump - Mink MM 1324, 1202, 1252, 1322 AV - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details