Thomas An Ingersoll Rand Business Diaphragm Vacuum 107 Series

Description
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity up to 1.4 cfm / 39.7 l/min Vacuum to 23.8 in.Hg / 806 mbar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Foam Marking Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory Analyzers Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
Description
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity up to 1.4 cfm / 39.7 l/min Vacuum to 23.8 in.Hg / 806 mbar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Foam Marking Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory Analyzers Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 107 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
107 Series
Diaphragm Vacuum 107 Series
Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity up to 1.4 cfm / 39.7 l/min Vacuum to 23.8 in.Hg / 806 mbar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Foam Marking Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory Analyzers Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment

Features & Benefits

  • Oil-less operation
  • Permanently lubricated bearings
  • Stainless valves
  • Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment
  • Balanced for smooth, low vibration operation
  • Field service capability

Range Technical Overview

  • Capacity up to 1.4 cfm / 39.7 l/min
  • Vacuum to 23.8 in.Hg / 806 mbar

Possible Applications

  • Business Machines (copiers)
  • Automotive Exhaust Gas Analyzers
  • Foam Marking
  • Air Brushing
  • Mobile Dental Carts
  • Purging Systems
  • Particle Counters
  • Film Holders
  • Portable Medical Emergency
  • Nebulizers
  • Aspirators
  • Laboratory Analyzers
  • Pneumatic Pads
  • Micro Film Readers
  • Ozone Generators
  • Vacuum Frames
  • Copy Machines
  • Vending Machines (Drink)
  • Blood Pressure Machines
  • Air and Gas Samplers
  • Computer Plotter/Printers
  • Blood Analyzer
  • De-Soldering Equipment
  • Pump Priming
  • Photo Processing
  • Pond Aeration
  • Aeration Suction Equipment
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 107 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.7000 to 1.4 CFM (1.19 to 2.38 m³/hr)
Ultimate Vacuum 201 torr (22.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details