Thomas An Ingersoll Rand Business WOB-L Vacuum 415 Series

Description
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing
Description
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 415 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
415 Series
WOB-L Vacuum 415 Series
Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston cup Thin wall, hard coated aluminum cylinder for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Floor Cleaners Plastic Welding Lift Chairs Water Treatment Foam Field Markers Fertilizer Mixing

Features & Benefits

  • Designed for heavy-duty applications
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Aluminum valve plates
  • Lightweight die cast aluminum components
  • Long-life, high performance piston cup
  • Thin wall, hard coated aluminum cylinder for maximum heat transfer
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 1.0 cfm / 28.33 l/min
  • Vacuum to 27.2 in.Hg / -922 mbar

Possible Applications

  • Oxygen Concentrators (portable DC)
  • Business Machines,
  • Copiers
  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
  • Floor Cleaners
  • Plastic Welding
  • Lift Chairs
  • Water Treatment
  • Foam Field Markers
  • Fertilizer Mixing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 415 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Pharm/Sanitary
Pumping Speed 0.7000 to 1.1 CFM (1.19 to 1.87 m³/hr)
Ultimate Vacuum 155 to 135 torr (23.8 to 24.6 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1003, 1005 D - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details