Thomas An Ingersoll Rand Business WOB-L Vacuum 2520 Series

Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration quiet operation Range Technical Overview Capacity up to 1.2 cfm / 33.9 l/min Vacuum to 28.47 in.Hg / -965 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration quiet operation Range Technical Overview Capacity up to 1.2 cfm / 33.9 l/min Vacuum to 28.47 in.Hg / -965 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 2520 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
2520 Series
WOB-L Vacuum 2520 Series
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration quiet operation Range Technical Overview Capacity up to 1.2 cfm / 33.9 l/min Vacuum to 28.47 in.Hg / -965 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Features & Benefits

  • Custom designed for Refrigerant Recovery applications
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Lightweight die cast aluminum components
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated ball bearings
  • Balanced for smooth, low vibration quiet operation

Range Technical Overview

  • Capacity up to 1.2 cfm / 33.9 l/min
  • Vacuum to 28.47 in.Hg / -965 mbar

Possible Applications

  • Refrigeration Recovery
  • Recycle
  • Reclaim
  • Automotive Refrigerant Recovery
  • Commercial HVAC Refrigerant Recovery
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 2520 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.7000 to 1 CFM (1.19 to 1.7 m³/hr)
Ultimate Vacuum 117 torr (25.3 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Claw Vacuum Pump - Mink MV 1202 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details