Thomas An Ingersoll Rand Business WOB-L Vacuum 617 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 1.22 cfm / 34.56 l/min Vacuum to 26.8 in.Hg / -907 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 1.22 cfm / 34.56 l/min Vacuum to 26.8 in.Hg / -907 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 617 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
617 Series
WOB-L Vacuum 617 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 1.22 cfm / 34.56 l/min Vacuum to 26.8 in.Hg / -907 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing Equipment Mail Sorters/Stuffers Cable & Radar Pressurization Animal Feeders Sprayer Systems Pump Priming Purging Systems Vacuum Clamps Chair Lifts

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves
  • Lightweight die cast aluminum components
  • Long-life, high performance piston seal
  • Thin wall, hard coated aluminum cylinder for maximum heat transfer

Range Technical Overview

  • Capacity up to 1.22 cfm / 34.56 l/min
  • Vacuum to 26.8 in.Hg / -907 mbar

Possible Applications

  • Oxygen Concentrators
  • Copiers
  • Blood & Laboratory Analyzers
  • Dental & Optical Equipment
  • Ozone Generators
  • Vacuum Frames
  • Waveguide Pressurization
  • Packaging Equipment
  • Aspirators
  • Respirators
  • Medical Trauma Carts
  • Laboratory Air Dryers
  • Powder Spraying
  • Duplicators
  • Printing Equipment
  • Mail Sorters/Stuffers
  • Cable & Radar Pressurization
  • Animal Feeders
  • Sprayer Systems
  • Pump Priming
  • Purging Systems
  • Vacuum Clamps
  • Chair Lifts
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 617 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.7000 to 1.2 CFM (1.19 to 2.04 m³/hr)
Ultimate Vacuum 110 to 79.28 torr (25.6 to 26.8 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 1000, 1600 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details