668 SERIES -- WOB-L VACUUM
Thomas An Ingersoll Rand Business
WOB-L Vacuum
668 Series
Description
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Vacuum to 27.6 in.Hg / -935 mbar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Vacuum to 27.6 in.Hg / -935 mbar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
Suppliers
Features & Benefits
Oil-less, non-lube piston and cylinder
Permanently lubricated bearings
Stainless steel valves
Lightweight die cast aluminum components
Long-life, high performance piston seal
Thin wall, hard coated aluminum cylinder for maximum heat transfer Range Technical Overview
Capacity up to 1.60 cfm / 45.33 l/min
Vacuum to 27.6 in.Hg / -935 mbar Possible Applications
Oxygen Concentrators
Copiers
Blood & Laboratory Analyzers
Dental & Optical Equipment
Ozone Generators
Vacuum Frames
Waveguide Pressurization
Packaging Equipment
Aspirators
Respirators
Medical Trauma Carts
Laboratory Air Dryers
Powder Spraying
Duplicators
Printing Equipment
Mail Sorters/Stuffers
Cable & Radar Pressurization
Animal Feeders
Sprayer Systems
Pump Priming
Purging Systems
Vacuum Clamps
Chair Lifts
Features & Benefits
- Oil-less, non-lube piston and cylinder
- Permanently lubricated bearings
- Stainless steel valves
- Lightweight die cast aluminum components
- Long-life, high performance piston seal
- Thin wall, hard coated aluminum cylinder for maximum heat transfer
Range Technical Overview
- Capacity up to 1.60 cfm / 45.33 l/min
- Vacuum to 27.6 in.Hg / -935 mbar
Possible Applications
- Oxygen Concentrators
- Copiers
- Blood & Laboratory Analyzers
- Dental & Optical Equipment
- Ozone Generators
- Vacuum Frames
- Waveguide Pressurization
- Packaging Equipment
- Aspirators
- Respirators
- Medical Trauma Carts
- Laboratory Air Dryers
- Powder Spraying
- Duplicators
- Printing Equipment
- Mail Sorters/Stuffers
- Cable & Radar Pressurization
- Animal Feeders
- Sprayer Systems
- Pump Priming
- Purging Systems
- Vacuum Clamps
- Chair Lifts
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
668 Series |
|
Product Name
|
WOB-L Vacuum |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial; Medical / Laboratory
|
|
Pumping Speed
|
1.6 CFM (2.72 m³/hr)
|
|
Ultimate Vacuum
|
69.12 torr (27.2 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Agilent Technologies - Vacuum Products
Vacuum Pump Type
HighVac
Configuration
Individual Vacuum Pump
Pumping Speed
112 to 142 CFM (191 to 241 m³/hr)
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details