Thomas An Ingersoll Rand Business Diaphragm Vacuum 118 Series

Description
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Vacuum to 22 in.Hg / -745 mbar Possible Applications Fuel Cells
Description
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Vacuum to 22 in.Hg / -745 mbar Possible Applications Fuel Cells

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 118 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
118 Series
Diaphragm Vacuum 118 Series
Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 0.97 cfm / 27.5 l/min Vacuum to 22 in.Hg / -745 mbar Possible Applications Fuel Cells

Features & Benefits

  • Specifically designed for fuel cells
  • Oil-less operation
  • Stainless steel valves
  • Permanently lubricated bearings
  • All wetted aluminum parts treated for corrosion protection
  • Balanced for smooth, low vibration operation

Range Technical Overview

  • Capacity up to 0.97 cfm / 27.5 l/min
  • Vacuum to 22 in.Hg / -745 mbar

Possible Applications

  • Fuel Cells
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 118 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.9000 to 1 CFM (1.53 to 1.7 m³/hr)
Ultimate Vacuum 155 to 145 torr (23.8 to 24.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 3809 / 4409 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details