Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow inductance level enables operation in "Intrinsically Safe" devicesRestart option at low temperatures for use in cold environmentLong lifetime enabling continuous duty operationRange Technical Overview Capacity up to 0.02 cfm / 0.55 l/min Vacuum up to 14.75 in.Hg / -500 mbarCapable of restarting up to 14.75 in.Hg / -500 mbarRestart at temperatures down to -20°C possibleSpecial versions on requestPossible Applications Gas Detection Leak DetectionPatient MonitoringAnesthesia
| Thomas An Ingersoll Rand Business | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | 1010 Series |
| Product Name | Diaphragm Vacuum |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Medical / Laboratory; Gas Detection, Leak Detection |
| Pumping Speed | 0.0 CFM (0.0 m³/hr) |
| Ultimate Vacuum | 384 torr (14.8 in Hg vac) |