Thomas An Ingersoll Rand Business Rotary Vane Vacuum G08 Series

Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5 in.Hg / -830 mbar Possible Applications Automotive Medical Analysis Handling Automation
Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5 in.Hg / -830 mbar Possible Applications Automotive Medical Analysis Handling Automation

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum - G08 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Vacuum
G08 Series
Rotary Vane Vacuum G08 Series
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5 in.Hg / -830 mbar Possible Applications Automotive Medical Analysis Handling Automation

Features & Benefits

  • Maintenance free
  • Oil-less
  • Compact
  • Pulsation free
  • High flow
  • Low vibration
  • No valves
  • Reversible

Range Technical Overview

  • Capacity up to 0.5 cfm / 15.5 l/min
  • Vacuum to 24.5 in.Hg / -830 mbar

Possible Applications

  • Automotive
  • Medical
  • Analysis
  • Handling
  • Automation
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number G08 Series
Product Name Rotary Vane Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.5000 CFM (0.8503 m³/hr)
Ultimate Vacuum 206 to 138 torr (21.8 to 24.5 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Screw Vacuum Pump - COBRA NX 0950 A PLUS - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Pumping Speed 530 CFM (901 m³/hr)
Ultimate Vacuum 0.0075 torr (29.9 in Hg vac)
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details