Thomas An Ingersoll Rand Business Datasheets for Rotary Vane Vacuum Pumps and Systems

Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive displacement pumps.
Rotary Vane Vacuum Pumps and Systems: Learn more

Product Name Notes
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 0.7 cfm / 21 l/min Vacuum to 22.7 in.Hg...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 1.3 cfm / 36 l/min Vacuum to 27.4 in.Hg...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.1 cfm / 2.2 l/min Vacuum to 2.1...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Vacuum to 7.7...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.3 cfm / 7.5 l/min Vacuum to 20.7...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.8 cfm / 23 l/min Vacuum to 23.6...
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Low power consumption Long life Range Technical Overview Capacity up to 0.3 cfm /...
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on...
Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50...
Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA...