Thomas An Ingersoll Rand Business Diaphragm Vacuum 8010 Series

Description
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.6 cfm / 45.6 l/min Vacuum to 27.1 in.Hg / -920 mbar Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental
Description
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.6 cfm / 45.6 l/min Vacuum to 27.1 in.Hg / -920 mbar Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 8010 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
8010 Series
Diaphragm Vacuum 8010 Series
Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.6 cfm / 45.6 l/min Vacuum to 27.1 in.Hg / -920 mbar Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum Possible Applications Reproductive Machines Medical Devices Surgical Suction Devices Respirators Otolaryngology Environmental

Features & Benefits

  • Oil-less
  • Maintenance free
  • Low noise level
  • Compact
  • High performance
  • Large choice in Materials

Range Technical Overview

  • Capacity up to 1.6 cfm / 45.6 l/min
  • Vacuum to 27.1 in.Hg / -920 mbar
  • Capable of restarting up to 27.1 in.Hg / -920 mbar vacuum

Possible Applications

  • Reproductive Machines
  • Medical Devices
  • Surgical Suction Devices
  • Respirators
  • Otolaryngology
  • Environmental
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8010 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.8000 to 1.6 CFM (1.36 to 2.72 m³/hr)
Ultimate Vacuum 176 to 71.66 torr (23.0 to 27.1 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 2300 TwisTorr Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 3178 to 4344 CFM (5405 to 7387 m³/hr)
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
MD-Kinney - KD & KDH Series Rotary Piston Vacuum Pump - KDH-150 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 165 CFM (281 m³/hr)
Mechanical Rotary
View Details
Vacuum Generators - 2036308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details