Thomas An Ingersoll Rand Business WOB-L Vacuum 309 Series

Description
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
Description
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 309 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
309 Series
WOB-L Vacuum 309 Series
Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75 cfm / 21.2 l/min Vacuum to 26.75 in.Hg / -904.1 mbar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems

Features & Benefits

  • Oil-less
  • Die cast aluminum components
  • Steel mounting brackets with vibration isolators
  • Stainless steel valves
  • PTFE piston ring
  • Thermally protected motor

Range Technical Overview

  • Capacity up to 0.75 cfm / 21.2 l/min
  • Vacuum to 26.75 in.Hg / -904.1 mbar

Possible Applications

  • Air Suspension
  • Air Doors
  • Air Horns
  • Air Brakes
  • Air Clutches
  • Fuel Systems
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 309 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.7000 CFM (1.19 m³/hr)
Ultimate Vacuum 81.82 torr (26.7 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1908, 2408, 2808 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details