Thomas An Ingersoll Rand Business Datasheets for Mechanical Vacuum Pumps and Systems
Mechanical vacuum pumps and systems contain devices such as pistons, claws, scrolling spirals, and diaphragms to isolate and compress air.
Mechanical Vacuum Pumps and Systems: Learn more
| Product Name | Notes |
|---|---|
| • Black epoxy coated compressor exterior (Corrosion resistance)• Oil-less operation (Clean air stream, less maintenance)• Permanently lubricated bearings (Optimum life)• Stainless steel inlet valve (Consistent performance, corrosion resistance)• PTFE piston... | |
| Features & Benefits Brushless DC One-piece connecting rod with TFE piston seal Cylinder hard coated for wear resistance Easily serviced replaceable piston seal Lightweight construction Range Technical Overview Capacity up... | |
| Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently... | |
| Features & Benefits Designed for heavy-duty applications Oil-less, non-lubricated piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance piston... | |
| Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings Available with optional 4-20 ma control input Range... | |
| Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TÜV and CE approval on... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 0.7 cfm / 21 l/min Vacuum to 22.7 in.Hg... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Range Technical Overview Capacity up to 1.3 cfm / 36 l/min Vacuum to 27.4 in.Hg... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.1 cfm / 2.2 l/min Vacuum to 2.1... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Vacuum to 7.7... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.3 cfm / 7.5 l/min Vacuum to 20.7... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 10.3... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.5 cfm / 15.5 l/min Vacuum to 24.5... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.8 cfm / 23 l/min Vacuum to 23.6... | |
| Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Low power consumption Long life Range Technical Overview Capacity up to 0.3 cfm /... | |
| Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to... | |
| Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on... | |
| Features & Benefits Oil-less operation Engineered resin and die cast aluminum components EPDM umbrella valves EPDM diaphragm Thermally protected motor Continuous duty All wetted aluminum parts treated for corrosion protection... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter... | |
| Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall,... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Long-life, high performance PTFE compound piston seal Range... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard coated aluminum cylinder... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for... | |
| Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer... | |
| Features & Benefits Oil-less Die cast aluminum components Steel mounting brackets with vibration isolators Stainless steel valves PTFE piston ring Thermally protected motor Range Technical Overview Capacity up to 0.75... | |
| Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 170 l/min at 50... | |
| Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Vacuum to... | |
| Features & Benefits Oil-less Maintenance free >10000 h life time Low power consumption High flow rate Compact design Range Technical Overview Capacity up to 0.8 cfm / 22 l/min Vacuum... | |
| Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.02 cfm / 0.5... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.035 cfm / 1... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.05 cfm / 1.3... | |
| Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.08 cfm / 2.4... | |
| Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.6 cfm / 45.6 l/min Vacuum to 27.1... | |
| Features & Benefits Oil-less Maintenance free Low noise level Compact High performance Large choice in Materials Range Technical Overview Capacity up to 1.8 cfm / 50 l/min Vacuum to 28.3... | |
| Features & Benefits Oil-less Maintenance free Small Light weight High performance Range Technical Overview Capacity up to 0.07 cfm / 2.0 l/min Vacuum to 17.7 in.Hg / -600 mbar Capable... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm... | |
| Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm... | |
| Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA... | |
| Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high... | |
| Features & Benefits Single cylinder Oil-less operation Quiet, low pulsating head design Permanently lubricated bearings Reinforced plastic head and connecting rod assemblies Balanced for smooth, low vibration operation Range Technical... | |
| Features & Benefits Specifically designed for fuel cells Oil-less operation Stainless steel valves Permanently lubricated bearings All wetted aluminum parts treated for corrosion protection Balanced for smooth, low vibration operation... | |
| Features & Benefits Twin diaphragm Low sound level Low vibration Low current consumption Oil-less Range Technical Overview Capacity up to 0.4 cfm / 11.0 l/min Vacuum to 26.5 in.Hg /... | |
| Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight... | |
| Features & Benefits Compact designLow sound levelLow power consumptionOil-lessR ange Technical Overview Capacity up to 0.2 cfm / 5.5 l/minVacuum to 22.1 in.Hg / -750 mbarCapable of restarting up to... | |
| Features & Benefits Oil-less pump operation Maintenance freeSealed air path for contamination free analysisLight weight and compact package size fits requirements for handheld equipmentHigh efficiency resulting in extended battery lifeLow... | |
| Features & Benefits Specifically designed for fuel cellsOil-less operationStainless steel valves or EPDM umbrella valvesPermanently lubricated bearingsAll wetted aluminum parts treated for corrosion protectionBalanced for smooth, low vibration operationRange Technical... | |
| Oil-lessLong lifeExtremely high efficiencyWorldwide service networkLow noise/vibrationProte ction class IP54 |