Thomas An Ingersoll Rand Business Diaphragm Vacuum 927 Series

Description
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Vacuum to 22.4 in.Hg / -758 mbar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating
Description
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Vacuum to 22.4 in.Hg / -758 mbar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 927 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
927 Series
Diaphragm Vacuum 927 Series
Features & Benefits Oil-less operation Permanently lubricated bearings Field service capability Stainless steel valves and aluminum valve plate Lightweight die cast aluminum head and diaphragm hold down plate Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation 6 ft. grounded cord and plug 115 V, UL recognized motor and thermal protector Range Technical Overview Capacity up to 1.5 cfm / 42.5 l/min Vacuum to 22.4 in.Hg / -758 mbar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Stack Gas Samplers Water Sampling Fluid Dispensing Cake Decorating

Features & Benefits

  • Oil-less operation
  • Permanently lubricated bearings
  • Field service capability
  • Stainless steel valves and aluminum valve plate
  • Lightweight die cast aluminum head and diaphragm hold down plate
  • Long-life diaphragm
  • Inlet filter
  • Balanced for smooth, low vibration operation
  • 6 ft. grounded cord and plug
  • 115 V, UL recognized motor and thermal protector

Range Technical Overview

  • Capacity up to 1.5 cfm / 42.5 l/min
  • Vacuum to 22.4 in.Hg / -758 mbar

Possible Applications

  • Aspirators
  • Nebulizers
  • Vacuum Frames
  • Sewage Treatment
  • Air Brushing
  • Powder Spraying (Printing Machines)
  • Stack Gas Samplers
  • Water Sampling
  • Fluid Dispensing
  • Cake Decorating
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 927 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 1.2 CFM (2.04 m³/hr)
Ultimate Vacuum 155 torr (23.8 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump with Oil Seperator - R 5 PB 0004 / 0008 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Packaging
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Rogers Engineered Dry Screw Vacuum System (RVS.DS) - Oil-free - Rogers Machinery Company, Inc.
Specs
Mechanical Rotary Screw
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details