Thomas An Ingersoll Rand Business Rotary Vane Vacuum G02 Series

Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8 in.Hg / -500 mbar Possible Applications Automotive Medical Analysis Handling Automation
Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8 in.Hg / -500 mbar Possible Applications Automotive Medical Analysis Handling Automation

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum - G02 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Vacuum
G02 Series
Rotary Vane Vacuum G02 Series
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.13 cfm / 3.7 l/min Vacuum to 14.8 in.Hg / -500 mbar Possible Applications Automotive Medical Analysis Handling Automation

Features & Benefits

  • Maintenance free
  • Oil-less
  • Compact
  • Pulsation free
  • High flow
  • Low vibration
  • No valves
  • Reversible

Range Technical Overview

  • Capacity up to 0.13 cfm / 3.7 l/min
  • Vacuum to 14.8 in.Hg / -500 mbar

Possible Applications

  • Automotive
  • Medical
  • Analysis
  • Handling
  • Automation
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number G02 Series
Product Name Rotary Vane Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.1000 CFM (0.1701 m³/hr)
Ultimate Vacuum 679 to 422 torr (3.2 to 13.3 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details