Thomas An Ingersoll Rand Business Diaphragm Vacuum 2002 Series

Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.02 cfm / 0.5 l/min Vacuum to 13.3 in.Hg / -450 mbar Capable of restarting up to 4.4 in.Hg / -150 mbar vacuum Other special versions available. Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices
Description
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.02 cfm / 0.5 l/min Vacuum to 13.3 in.Hg / -450 mbar Capable of restarting up to 4.4 in.Hg / -150 mbar vacuum Other special versions available. Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 2002 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
2002 Series
Diaphragm Vacuum 2002 Series
Features & Benefits Oil-less Maintenance free Balanced for smooth low vibration operation Low sound level Small Light weight High efficiency Range Technical Overview Capacity up to 0.02 cfm / 0.5 l/min Vacuum to 13.3 in.Hg / -450 mbar Capable of restarting up to 4.4 in.Hg / -150 mbar vacuum Other special versions available. Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Devices Personal Protection Devices Flue Gas Measurement Pipetting Devices

Features & Benefits

  • Oil-less
  • Maintenance free
  • Balanced for smooth low vibration operation
  • Low sound level
  • Small
  • Light weight
  • High efficiency

Range Technical Overview

  • Capacity up to 0.02 cfm / 0.5 l/min
  • Vacuum to 13.3 in.Hg / -450 mbar
  • Capable of restarting up to 4.4 in.Hg / -150 mbar vacuum
  • Other special versions available.

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection Devices
  • Personal Protection Devices
  • Flue Gas Measurement
  • Pipetting Devices
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 2002 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Ultimate Vacuum 460 to 371 torr (11.8 to 15.3 in Hg vac)
Mechanical Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

FloGard (V4) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4C-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details
Vacuum Generators - 299204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pumping Speed 7.59 CFM (12.91 m³/hr)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details