Thomas An Ingersoll Rand Business Diaphragm Vacuum 8011 Series

Description
Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29 in.Hg / -980 mbar Capable of restarting up to 29 in.Hg / -980 mbar Other special versions available Possible Applications Autoclaves Analyzers Vacuum Ovens Rotary Evaporators Degassing Aspirators
Description
Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29 in.Hg / -980 mbar Capable of restarting up to 29 in.Hg / -980 mbar Other special versions available Possible Applications Autoclaves Analyzers Vacuum Ovens Rotary Evaporators Degassing Aspirators

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 8011 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
8011 Series
Diaphragm Vacuum 8011 Series
Features & Benefits Oil-less Maintenance free Aluminum seawater resistant Silent (50-54 dBA) Low vibrations High performance Range Technical Overview Capacity up to 2.5 cfm / 72 l/min Vacuum to 29 in.Hg / -980 mbar Capable of restarting up to 29 in.Hg / -980 mbar Other special versions available Possible Applications Autoclaves Analyzers Vacuum Ovens Rotary Evaporators Degassing Aspirators

Features & Benefits

  • Oil-less
  • Maintenance free
  • Aluminum seawater resistant
  • Silent (50-54 dBA)
  • Low vibrations
  • High performance

Range Technical Overview

  • Capacity up to 2.5 cfm / 72 l/min
  • Vacuum to 29 in.Hg / -980 mbar
  • Capable of restarting up to 29 in.Hg / -980 mbar
  • Other special versions available

Possible Applications

  • Autoclaves
  • Analyzers
  • Vacuum Ovens
  • Rotary Evaporators
  • Degassing
  • Aspirators
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8011 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 1.2 to 2.5 CFM (2.04 to 4.25 m³/hr)
Ultimate Vacuum 71.66 to 18.32 torr (27.1 to 29.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 3809 / 4409 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details