Thomas An Ingersoll Rand Business WOB-L Vacuum 2750 Series

Description
Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight die cast aluminum components Range Technical Overview Capacity up to 6.5 cfm / 184.15 l/min Vacuum to 27.0 in.Hg / -915 mbar Possible Applications Oxygen Concentrators Business Machines (Copiers) Blood Analyzers Laboratory Analyzers Dental Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment
Description
Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight die cast aluminum components Range Technical Overview Capacity up to 6.5 cfm / 184.15 l/min Vacuum to 27.0 in.Hg / -915 mbar Possible Applications Oxygen Concentrators Business Machines (Copiers) Blood Analyzers Laboratory Analyzers Dental Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 2750 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
2750 Series
WOB-L Vacuum 2750 Series
Features & Benefits Two cylinder, in-line Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves with Patented recessed inlet valve Head design allows easily replaced piston seal Lightweight die cast aluminum components Range Technical Overview Capacity up to 6.5 cfm / 184.15 l/min Vacuum to 27.0 in.Hg / -915 mbar Possible Applications Oxygen Concentrators Business Machines (Copiers) Blood Analyzers Laboratory Analyzers Dental Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment

Features & Benefits

  • Two cylinder, in-line
  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves with Patented recessed inlet valve
  • Head design allows easily replaced piston seal
  • Lightweight die cast aluminum components

Range Technical Overview

  • Capacity up to 6.5 cfm / 184.15 l/min
  • Vacuum to 27.0 in.Hg / -915 mbar

Possible Applications

  • Oxygen Concentrators
  • Business Machines (Copiers)
  • Blood Analyzers
  • Laboratory Analyzers
  • Dental Equipment
  • Ozone Generators
  • Vacuum Frames
  • Waveguide Pressurization
  • Packaging Equipment
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 2750 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 3.1 to 7.1 CFM (5.27 to 12.07 m³/hr)
Ultimate Vacuum 74.2 to 20.86 torr (27.0 to 29.1 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details