Thomas An Ingersoll Rand Business WOB-L Vacuum 014 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Vacuum to 26.0 in.Hg / -880 mbar Possible Applications Nebulizers Aspirators Particle Counters Vacuum Frames
Description
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Vacuum to 26.0 in.Hg / -880 mbar Possible Applications Nebulizers Aspirators Particle Counters Vacuum Frames

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 014 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
014 Series
WOB-L Vacuum 014 Series
Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for maximum heat tranfer Range Technical Overview Capacity up to 0.46 cfm / 13 l/min Vacuum to 26.0 in.Hg / -880 mbar Possible Applications Nebulizers Aspirators Particle Counters Vacuum Frames

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Stainless steel valves
  • Long-life, high performance
  • Teflon®-PTFE compound piston ring
  • Lightweight, die cast aluminum components
  • Hard-coated aluminum cylinder for maximum heat tranfer

Range Technical Overview

  • Capacity up to 0.46 cfm / 13 l/min
  • Vacuum to 26.0 in.Hg / -880 mbar

Possible Applications

  • Nebulizers
  • Aspirators
  • Particle Counters
  • Vacuum Frames
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 014 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.4000 to 0.5000 CFM (0.6803 to 0.8503 m³/hr)
Ultimate Vacuum 117 to 99.6 torr (25.3 to 26.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generators - 2022459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Vacuum generator - VN-20-L-T6-PQ4-VA5-RO2 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vooner FloGard® V4P75, 380 to 455 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4P75C-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details