Thomas An Ingersoll Rand Business WOB-L Vacuum 2807 Series

Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 6.60 cfm /186.98 l/min Vacuum to 25.0 in.Hg / -848 mbar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care
Description
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 6.60 cfm /186.98 l/min Vacuum to 25.0 in.Hg / -848 mbar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 2807 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
2807 Series
WOB-L Vacuum 2807 Series
Features & Benefits Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves and aluminum valve plate Lightweight die cast aluminum components Long-life, high performance piston seal Thin wall, hard-coated aluminum cylinder for maximum heat transfer Range Technical Overview Capacity up to 6.60 cfm /186.98 l/min Vacuum to 25.0 in.Hg / -848 mbar Possible Applications Respirators Business Machines (Copiers) Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care

Features & Benefits

  • Oil-less, non-lube piston and cylinder
  • Permanently lubricated bearings
  • Stainless steel valves and aluminum valve plate
  • Lightweight die cast aluminum components
  • Long-life, high performance piston seal
  • Thin wall, hard-coated aluminum cylinder for maximum heat transfer

Range Technical Overview

  • Capacity up to 6.60 cfm /186.98 l/min
  • Vacuum to 25.0 in.Hg / -848 mbar

Possible Applications

  • Respirators
  • Business Machines (Copiers)
  • Spraying Systems
  • Air Vending Machines
  • Pneumatic Tools
  • Plasma Welding
  • Vacuum Frames
  • Oxygen Concentrators (Veterinary & Industrial)
  • Packaging Equipment
  • Medical Trauma Care
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 2807 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 6.6 CFM (11.22 m³/hr)
Ultimate Vacuum 125 torr (25.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum pump unit - COMBI RH 3304 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
DVP Portable & Central Packaged Vacuums -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 360 to 650 CFM (612 to 1105 m³/hr)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details