Thomas An Ingersoll Rand Business Rotary Vane Vacuum G01 Series

Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6 in.Hg / -290 mbar Possible Applications Automotive Medical Analysis Handling Automation
Description
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6 in.Hg / -290 mbar Possible Applications Automotive Medical Analysis Handling Automation

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum - G01 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Vacuum
G01 Series
Rotary Vane Vacuum G01 Series
Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.06 cfm / 1.6 l/min Vacuum to 8.6 in.Hg / -290 mbar Possible Applications Automotive Medical Analysis Handling Automation

Features & Benefits

  • Maintenance free
  • Oil-less
  • Compact
  • Pulsation free
  • High flow
  • Low vibration
  • No valves
  • Reversible

Range Technical Overview

  • Capacity up to 0.06 cfm / 1.6 l/min
  • Vacuum to 8.6 in.Hg / -290 mbar

Possible Applications

  • Automotive
  • Medical
  • Analysis
  • Handling
  • Automation
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number G01 Series
Product Name Rotary Vane Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.1000 CFM (0.1701 m³/hr)
Ultimate Vacuum 691 to 542 torr (2.7 to 8.6 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry screw vacuum pumps - COBRA DS 1800 A X - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Lifetime™ LTS85 Silica Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 380 CFM (646 m³/hr)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details