Thomas An Ingersoll Rand Business Linear Vacuum 6015 Series

Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Vacuum to 4 in.Hg / -140 mbar
Description
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Vacuum to 4 in.Hg / -140 mbar

Suppliers

Company
Product
Description
Supplier Links
Linear Vacuum - 6015 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Vacuum
6015 Series
Linear Vacuum 6015 Series
Features & Benefits Low power consumption High efficiency Quiet operation Low starting current Low vibration Low pulsations Few moving parts No bearings UL component recognition TüV and CE approval on 230 V models Range Technical Overview Capacity up to 1.1 cfm / 31.2 l/min Vacuum to 4 in.Hg / -140 mbar

Features & Benefits

  • Low power consumption
  • High efficiency
  • Quiet operation Low starting current
  • Low vibration
  • Low pulsations
  • Few moving parts
  • No bearings
  • UL component recognition
  • TÜV and CE approval on 230 V models

Range Technical Overview

  • Capacity up to 1.1 cfm / 31.2 l/min
  • Vacuum to 4 in.Hg / -140 mbar
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 6015 Series
Product Name Linear Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 1.1 CFM (1.87 m³/hr)
Ultimate Vacuum 658 torr (4.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Screw Vacuum Pump with Integrated Vacuum Booster - COBRA DS 0700, 1000, 2000 G - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details