Thomas An Ingersoll Rand Business WOB-L Vacuum 8006 Series

Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.0 cfm / 29.0 l/min Vacuum to 28 in.Hg / -950 mbar Capable of restarting up to 3 in.Hg / -100 mbar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing
Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.0 cfm / 29.0 l/min Vacuum to 28 in.Hg / -950 mbar Capable of restarting up to 3 in.Hg / -100 mbar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 8006 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
8006 Series
WOB-L Vacuum 8006 Series
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal (Teflon® compound) Range Technical Overview Capacity up to 1.0 cfm / 29.0 l/min Vacuum to 28 in.Hg / -950 mbar Capable of restarting up to 3 in.Hg / -100 mbar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing

Features & Benefits

  • Service free and oil-less
  • Compact design
  • Balanced for smooth, low vibration operation
  • Suitable for continuous running
  • Wetted parts
  • Heat resistant high performance plastic, Elastomer valves
  • Long-life, high performance piston seal (Teflon® compound)

Range Technical Overview

  • Capacity up to 1.0 cfm / 29.0 l/min
  • Vacuum to 28 in.Hg / -950 mbar
  • Capable of restarting up to 3 in.Hg / -100 mbar
  • Other special versions available

Possible Applications

  • Medical Industry
  • Laboratory & Analysis Technology
  • Automotive
  • Equipment Manufacturing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8006 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.5000 to 1.1 CFM (0.8503 to 1.87 m³/hr)
Ultimate Vacuum 176 to 48.8 torr (23.0 to 28.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Dry Screw Vacuum Pump - COBRA DS 0600 E - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details