Thomas An Ingersoll Rand Business Datasheets for Peristaltic Pumps

Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Peristaltic Pumps: Learn more

Product Name Notes
Features & Benefits Compact design Quick change of cassette Infinite tubing possible Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive) Different tubing...
Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety...
Features & Benefits Compact Design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right-handed run (only DC drive) Range Technical Overview Friction drive between...
Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1...
Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview...