910 SERIES -- DIAPHRAGM VACUUM
Thomas An Ingersoll Rand Business
Diaphragm Vacuum
910 Series
Description
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Vacuum to 24.3 in.Hg / -823 mbar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Emergency Vehicles (Suction)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Vacuum to 24.3 in.Hg / -823 mbar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Emergency Vehicles (Suction)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
Suppliers
Features & Benefits
Oil-less operation
Permanently lubricated bearings
Stainless steel valves and lapped aluminum valve plates
Lightweight die cast aluminum heads and diaphragm hold down plates
Long-life diaphragm
Inlet filter
Balanced for smooth, low vibration operation Range Technical Overview
Capacity up to 1.97 cfm / 56 l/min
Vacuum to 24.3 in.Hg / -823 mbar Possible Applications
Aspirators
Nebulizers
Vacuum Frames
Sewage Treatment
Air Brushing
Powder Spraying (Printing Machines)
Emergency Vehicles (Suction)
Computer Tape Drives
Foam Markers
Fertilizer Mixing
Features & Benefits
- Oil-less operation
- Permanently lubricated bearings
- Stainless steel valves and lapped aluminum valve plates
- Lightweight die cast aluminum heads and diaphragm hold down plates
- Long-life diaphragm
- Inlet filter
- Balanced for smooth, low vibration operation
Range Technical Overview
- Capacity up to 1.97 cfm / 56 l/min
- Vacuum to 24.3 in.Hg / -823 mbar
Possible Applications
- Aspirators
- Nebulizers
- Vacuum Frames
- Sewage Treatment
- Air Brushing
- Powder Spraying (Printing Machines)
- Emergency Vehicles (Suction)
- Computer Tape Drives
- Foam Markers
- Fertilizer Mixing
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
910 Series |
|
Product Name
|
Diaphragm Vacuum |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial; Medical / Laboratory
|
|
Pumping Speed
|
2 CFM (3.4 m³/hr)
|
|
Ultimate Vacuum
|
-657 torr (4.0 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Agilent Technologies - Vacuum Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Pumping Speed
8.82 CFM (15 m³/hr)
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Rogers Machinery Company, Inc.
Mechanical
Liquid Ring
Pump Stages
Single Stage
View Details