Thomas An Ingersoll Rand Business WOB-L Vacuum 8003 Series

Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Vacuum to 23.6 in.Hg / -800 mbar Capable of restarting up to 23.6 in.Hg / -800 mbar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing
Description
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Vacuum to 23.6 in.Hg / -800 mbar Capable of restarting up to 23.6 in.Hg / -800 mbar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 8003 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
8003 Series
WOB-L Vacuum 8003 Series
Features & Benefits Service free and oil-less Compact design Balanced for smooth, low vibration operation Suitable for continuous running Wetted parts Heat resistant high performance plastic, Elastomer valves Long-life, high performance piston seal Range Technical Overview Capacity up to 0.19 cfm / 5.4 l/min Vacuum to 23.6 in.Hg / -800 mbar Capable of restarting up to 23.6 in.Hg / -800 mbar Other special versions available Possible Applications Medical Industry Laboratory Analysis & Technology Automotive Equipment Manufacturing

Features & Benefits

  • Service free and oil-less
  • Compact design
  • Balanced for smooth, low vibration operation
  • Suitable for continuous running
  • Wetted parts
  • Heat resistant high performance plastic, Elastomer valves
  • Long-life, high performance piston seal

Range Technical Overview

  • Capacity up to 0.19 cfm / 5.4 l/min
  • Vacuum to 23.6 in.Hg / -800 mbar
  • Capable of restarting up to 23.6 in.Hg / -800 mbar
  • Other special versions available

Possible Applications

  • Medical Industry
  • Laboratory Analysis & Technology
  • Automotive Equipment
  • Manufacturing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8003 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Medical / Laboratory
Pumping Speed 0.1000 to 0.2000 CFM (0.1701 to 0.3401 m³/hr)
Ultimate Vacuum 326 to 161 torr (17.1 to 23.6 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 0250, 0500 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details