Thomas An Ingersoll Rand Business WOB-L Vacuum 500 Series

Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
Description
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Suppliers

Company
Product
Description
Supplier Links
WOB-L Vacuum - 500 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
WOB-L Vacuum
500 Series
WOB-L Vacuum 500 Series
Features & Benefits Custom designed for Refrigerant Recovery applications All wetted aluminum parts treated for corrosion protection from moisture Lightweight die cast aluminum components Oil-less, non-lubricated piston and cylinder Permanently lubricated ball bearings Balanced for smooth, low vibration and quiet operation Range Technical Overview Capacity up to 0.41 cfm / 11.6 l/min Vacuum to 27 in.Hg / -914 mbar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery

Features & Benefits

  • Custom designed for Refrigerant Recovery applications
  • All wetted aluminum parts treated for corrosion protection from moisture
  • Lightweight die cast aluminum components
  • Oil-less, non-lubricated piston and cylinder
  • Permanently lubricated ball bearings
  • Balanced for smooth, low vibration and quiet operation

Range Technical Overview

  • Capacity up to 0.41 cfm / 11.6 l/min
  • Vacuum to 27 in.Hg / -914 mbar

Possible Applications

  • Refrigeration Recovery
  • Recycle
  • Reclaim
  • Automotive Refrigerant Recovery
  • Commercial HVAC Refrigerant Recovery
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 500 Series
Product Name WOB-L Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.4000 CFM (0.6803 m³/hr)
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V4L50, 225 to 300 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4L50XVS-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum Generators - 2022424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details