Thomas An Ingersoll Rand Business Diaphragm Vacuum 7011 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Vacuum to 28.9 in.Hg / -980 mbar Capable of restarting up to 28.9 in.Hg / -980 mbar vacuum Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Vacuum to 28.9 in.Hg / -980 mbar Capable of restarting up to 28.9 in.Hg / -980 mbar vacuum Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 7011 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
7011 Series
Diaphragm Vacuum 7011 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.8 cfm / 24 l/min Vacuum to 28.9 in.Hg / -980 mbar Capable of restarting up to 28.9 in.Hg / -980 mbar vacuum Other special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • High lifetime
  • Sealed tight
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.8 cfm / 24 l/min
  • Vacuum to 28.9 in.Hg / -980 mbar
  • Capable of restarting up to 28.9 in.Hg / -980 mbar vacuum
  • Other special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collectors
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 7011 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.2000 to 0.8000 CFM (0.3401 to 1.36 m³/hr)
Ultimate Vacuum 234 to 18.32 torr (20.7 to 29.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KC Series Rotary Piston Vacuum Pump - KC-8 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 8 CFM (13.61 m³/hr)
Mechanical Rotary
View Details
Vacuum generator - OVEM-14-H-B-GO-OE-N-2N - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details